Patcraft Commercial Carpet Dash Ultraloc® Pattern Carpet Z6398

Description
Collection Name: Metropolitan Construction: Multi-Level Pattern Cut/Loop Density: 6171 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.210 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 19 3/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 16.0 Tufted Pile Height: 3/32" low - 10/32" high Tufted Yarn Weight: 36 oz. Weight Density: 222,156 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: Metropolitan Construction: Multi-Level Pattern Cut/Loop Density: 6171 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.210 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 19 3/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 16.0 Tufted Pile Height: 3/32" low - 10/32" high Tufted Yarn Weight: 36 oz. Weight Density: 222,156 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dash  Ultraloc® Pattern Carpet - Z6398 - Patcraft Commercial Carpet
Dalton, GA, USA
Dash Ultraloc® Pattern Carpet
Z6398
Dash Ultraloc® Pattern Carpet Z6398
Collection Name: Metropolitan Construction: Multi-Level Pattern Cut/Loop Density: 6171 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.210 Gauge: 3/32 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 18"W X 19 3/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 16.0 Tufted Pile Height: 3/32" low - 10/32" high Tufted Yarn Weight: 36 oz. Weight Density: 222,156 Secondary Backing: Ultraloc® Pattern

Collection Name: Metropolitan
Construction: Multi-Level Pattern Cut/Loop
Density: 6171
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.210
Gauge: 3/32
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 18"W X 19 3/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 16.0
Tufted Pile Height: 3/32" low - 10/32" high
Tufted Yarn Weight: 36 oz.
Weight Density: 222,156
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6398
Product Name Dash Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Overlapping Decking - SAFDECK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 24 inch (610 mm)
View Details