Patcraft Commercial Carpet Strut Your Stuff Ultraloc® Pattern Carpet I0109

Description
Collection Name: None Construction: Pattern Loop Density: 7672 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.122 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 9/16"W X 3"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 199,472 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: None Construction: Pattern Loop Density: 7672 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.122 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 9/16"W X 3"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 199,472 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strut Your Stuff Ultraloc® Pattern Carpet - I0109 - Patcraft Commercial Carpet
Dalton, GA, USA
Strut Your Stuff Ultraloc® Pattern Carpet
I0109
Strut Your Stuff Ultraloc® Pattern Carpet I0109
Collection Name: None Construction: Pattern Loop Density: 7672 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.122 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 9/16"W X 3"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 199,472 Secondary Backing: Ultraloc® Pattern

Collection Name: None
Construction: Pattern Loop
Density: 7672
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.122
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 9/16"W X 3"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 4/32" low - 6/32" high
Tufted Yarn Weight: 26 oz.
Weight Density: 199,472
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0109
Product Name Strut Your Stuff Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Floor Plate -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Urban Legends Ultraloc® Pattern Carpet - I0128 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details