Patcraft Commercial Carpet Equinox Ultraloc® Pattern Carpet I0299

Description
Collection Name: PDQ2 Construction: Pattern Loop Density: 4829 Dye Method: 87% Solution Dyed 13% Yarn Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: 0.164 in Gauge: 1/10 Green Label Plus Certification Number: certified glp2271 NBS Smoke: less than 450 Pattern Repeat: 1 " W x 1 " L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 106,238 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: PDQ2 Construction: Pattern Loop Density: 4829 Dye Method: 87% Solution Dyed 13% Yarn Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: 0.164 in Gauge: 1/10 Green Label Plus Certification Number: certified glp2271 NBS Smoke: less than 450 Pattern Repeat: 1 " W x 1 " L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 106,238 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equinox Ultraloc® Pattern Carpet - I0299 - Patcraft Commercial Carpet
Dalton, GA, USA
Equinox Ultraloc® Pattern Carpet
I0299
Equinox Ultraloc® Pattern Carpet I0299
Collection Name: PDQ2 Construction: Pattern Loop Density: 4829 Dye Method: 87% Solution Dyed 13% Yarn Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: 0.164 in Gauge: 1/10 Green Label Plus Certification Number: certified glp2271 NBS Smoke: less than 450 Pattern Repeat: 1 " W x 1 " L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 106,238 Secondary Backing: Ultraloc® Pattern

Collection Name: PDQ2
Construction: Pattern Loop
Density: 4829
Dye Method: 87% Solution Dyed 13% Yarn Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: 0.164 in
Gauge: 1/10
Green Label Plus Certification Number: certified glp2271
NBS Smoke: less than 450
Pattern Repeat: 1 " W x 1 " L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 12
Tufted Pile Height: 4/32" low - 6/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 106,238
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0299
Product Name Equinox Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Weathered Steel Modular 7945 Carpet - Basalt 324 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
FRP Grating -  - AMICO
Specs
Type Grating
Material Fiberglass
Features Anti Microbial; Anti-Slip
View Details