Collection Name: Encore
Construction: Cut Pile
Density: 5891
Dye Method: 100% Piece Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.220
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP8878
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: None
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 9/32"
Tufted Yarn Weight: 36 oz.
Weight Density: 212,076
Secondary Backing: ClassicBac®
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0202 |
| Product Name | Sabre ClassicBac® Carpet |
| Type | Carpet |