Collection Name: GroupThink
Construction: Multi-level Pattern Loop
Density: 7615
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .104
Gauge: 1/12
Green Label Plus Certification Number: certified glp9968
NBS Smoke: <450 (ASTM E-662)
Pattern Repeat: none
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.5
Tufted Pile Height: 3/32" low - 5/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 167,530
Secondary Backing: EcoWorx® Tile
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0293 |
| Product Name | Ah Ha Modular Carpet |
| Type | Carpet |