Strongwell Corporation Fiberglass Gritted Plate SAFPLATE

Description
Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE®’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments. Used in a variety of applications such as trench covers to contain vapors and fumes or pedestrian bridge walkways for sure footing, SAFPLATE® provides a long-lasting maintenance-free alternative to steel plate for severe, corrosive environments. Applications Walkways Splash Walls Overpasses Bridge Decks Pool Decks Trench Covers Odor Control Covers Materials of Construction SAFPLATE® is available as solid plate or bonded to DURADEK® or DURAGRID® grating. The standard surface is fine grit. A medium grit or a coarse grit is also available. SAFPLATE® can also be customized to meet the requirements of a variety of applications. Standard SAFPLATE® has a Class 1 flame rating of 25 or less per ASTM E-84 and meets the self-extinguishing requirements of ASTM D-635. SAFPLATE® with fine grit is stocked in 4′ x 8′ panels in standard EXTREN® plate thicknesses of 1/8′ and 1/4′. Optional plate thicknesses include 3/16′, 3/8′, 1/2′, 5/8”, 3/4′ and 1′ sizes. Standard SAFPLATE® is Series 525, which is fiberglass reinforced polyester with fire retardant in a gray color. Other resin systems and custom colors are available upon request.
Description
Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE®’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments. Used in a variety of applications such as trench covers to contain vapors and fumes or pedestrian bridge walkways for sure footing, SAFPLATE® provides a long-lasting maintenance-free alternative to steel plate for severe, corrosive environments. Applications Walkways Splash Walls Overpasses Bridge Decks Pool Decks Trench Covers Odor Control Covers Materials of Construction SAFPLATE® is available as solid plate or bonded to DURADEK® or DURAGRID® grating. The standard surface is fine grit. A medium grit or a coarse grit is also available. SAFPLATE® can also be customized to meet the requirements of a variety of applications. Standard SAFPLATE® has a Class 1 flame rating of 25 or less per ASTM E-84 and meets the self-extinguishing requirements of ASTM D-635. SAFPLATE® with fine grit is stocked in 4′ x 8′ panels in standard EXTREN® plate thicknesses of 1/8′ and 1/4′. Optional plate thicknesses include 3/16′, 3/8′, 1/2′, 5/8”, 3/4′ and 1′ sizes. Standard SAFPLATE® is Series 525, which is fiberglass reinforced polyester with fire retardant in a gray color. Other resin systems and custom colors are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Gritted Plate - SAFPLATE - Strongwell Corporation
Bristol, VA, USA
Fiberglass Gritted Plate
SAFPLATE
Fiberglass Gritted Plate SAFPLATE
Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE®’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments. Used in a variety of applications such as trench covers to contain vapors and fumes or pedestrian bridge walkways for sure footing, SAFPLATE® provides a long-lasting maintenance-free alternative to steel plate for severe, corrosive environments. Applications Walkways Splash Walls Overpasses Bridge Decks Pool Decks Trench Covers Odor Control Covers Materials of Construction SAFPLATE® is available as solid plate or bonded to DURADEK® or DURAGRID® grating. The standard surface is fine grit. A medium grit or a coarse grit is also available. SAFPLATE® can also be customized to meet the requirements of a variety of applications. Standard SAFPLATE® has a Class 1 flame rating of 25 or less per ASTM E-84 and meets the self-extinguishing requirements of ASTM D-635. SAFPLATE® with fine grit is stocked in 4′ x 8′ panels in standard EXTREN® plate thicknesses of 1/8′ and 1/4′. Optional plate thicknesses include 3/16′, 3/8′, 1/2′, 5/8”, 3/4′ and 1′ sizes. Standard SAFPLATE® is Series 525, which is fiberglass reinforced polyester with fire retardant in a gray color. Other resin systems and custom colors are available upon request.

Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE®’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments.

Used in a variety of applications such as trench covers to contain vapors and fumes or pedestrian bridge walkways for sure footing, SAFPLATE® provides a long-lasting maintenance-free alternative to steel plate for severe, corrosive environments.

Applications

  • Walkways
  • Splash Walls
  • Overpasses
  • Bridge Decks
  • Pool Decks
  • Trench Covers
  • Odor Control Covers

Materials of Construction

SAFPLATE® is available as solid plate or bonded to DURADEK® or DURAGRID® grating. The standard surface is fine grit. A medium grit or a coarse grit is also available. SAFPLATE® can also be customized to meet the requirements of a variety of applications.

Standard SAFPLATE® has a Class 1 flame rating of 25 or less per ASTM E-84 and meets the self-extinguishing requirements of ASTM D-635.
SAFPLATE® with fine grit is stocked in 4′ x 8′ panels in standard EXTREN® plate thicknesses of 1/8″ and 1/4″. Optional plate thicknesses include 3/16″, 3/8″, 1/2″, 5/8”, 3/4″ and 1″ sizes. Standard SAFPLATE® is Series 525, which is fiberglass reinforced polyester with fire retardant in a gray color. Other resin systems and custom colors are available upon request.

Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Flooring (industrial)
Product Number SAFPLATE
Product Name Fiberglass Gritted Plate
Type Steel Plate
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Diamond Floor Plate - 1/16
Specs
Type Steel Plate
Thickness 0.0625 inch (1.59 mm)
Material Aluminum
View Details
Overlapping Decking - SAFDECK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 24 inch (610 mm)
View Details
Rubber Flooring -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Rubber
View Details