Patcraft Commercial Carpet Refract Light Modular Carpet I0288

Description
Collection Name: Vector Construction: Multi-level Pattern Loop Density: 7,266 Dye Method: 96% Solution Dyed, 4% Yarn Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .109 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: <450 (ASTM E-662) Pattern Repeat: none Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.5 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 159,852 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Vector Construction: Multi-level Pattern Loop Density: 7,266 Dye Method: 96% Solution Dyed, 4% Yarn Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .109 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: <450 (ASTM E-662) Pattern Repeat: none Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.5 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 159,852 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refract Light Modular Carpet - I0288 - Patcraft Commercial Carpet
Dalton, GA, USA
Refract Light Modular Carpet
I0288
Refract Light Modular Carpet I0288
Collection Name: Vector Construction: Multi-level Pattern Loop Density: 7,266 Dye Method: 96% Solution Dyed, 4% Yarn Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .109 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: <450 (ASTM E-662) Pattern Repeat: none Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.5 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 159,852 Secondary Backing: EcoWorx® Tile

Collection Name: Vector
Construction: Multi-level Pattern Loop
Density: 7,266
Dye Method: 96% Solution Dyed, 4% Yarn Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .109
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: <450 (ASTM E-662)
Pattern Repeat: none
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.5
Tufted Pile Height: 3/32" low - 6/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 159,852
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0288
Product Name Refract Light Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Floor Plate -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Indulgence Modular Carpet - Z6374 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details