Patcraft Commercial Carpet City Flora Modular Carpet I0285

Description
Collection Name: New Ground Construction: Multi-level Pattern Loop Density: 7125 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .096 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 19 oz. Weight Density: 135,375 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: New Ground Construction: Multi-level Pattern Loop Density: 7125 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .096 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 19 oz. Weight Density: 135,375 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
City Flora Modular Carpet - I0285 - Patcraft Commercial Carpet
Dalton, GA, USA
City Flora Modular Carpet
I0285
City Flora Modular Carpet I0285
Collection Name: New Ground Construction: Multi-level Pattern Loop Density: 7125 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .096 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 19 oz. Weight Density: 135,375 Secondary Backing: EcoWorx® Tile

Collection Name: New Ground
Construction: Multi-level Pattern Loop
Density: 7125
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .096
Gauge: 1/12
Green Label Plus Certification Number: certified GLP9968
NBS Smoke: Less Than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.5
Tufted Pile Height: 3/32" low - 6/32" high
Tufted Yarn Weight: 19 oz.
Weight Density: 135,375
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0285
Product Name City Flora Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
View Details
Solid Vinyl Floor Tile -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Vinyl Tile
View Details
 - A407 - TEKLAM Corporation
TEKLAM Corporation
View Details