Patcraft Commercial Carpet Octave Modular Carpet I0253

Description
Collection Name: Overtones Modular Construction: Multi-Level Pattern Loop Density: 5739 Dye Method: 98% Solution Dyed / 2% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.138 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 9/32" high Tufted Yarn Weight: 22 Oz. Weight Density: 126,258 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Overtones Modular Construction: Multi-Level Pattern Loop Density: 5739 Dye Method: 98% Solution Dyed / 2% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.138 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 9/32" high Tufted Yarn Weight: 22 Oz. Weight Density: 126,258 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octave Modular Carpet - I0253 - Patcraft Commercial Carpet
Dalton, GA, USA
Octave Modular Carpet
I0253
Octave Modular Carpet I0253
Collection Name: Overtones Modular Construction: Multi-Level Pattern Loop Density: 5739 Dye Method: 98% Solution Dyed / 2% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.138 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 9/32" high Tufted Yarn Weight: 22 Oz. Weight Density: 126,258 Secondary Backing: EcoWorx® Tile

Collection Name: Overtones Modular
Construction: Multi-Level Pattern Loop
Density: 5739
Dye Method: 98% Solution Dyed / 2% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.138
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 3/32" low - 9/32" high
Tufted Yarn Weight: 22 Oz.
Weight Density: 126,258
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0253
Product Name Octave Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floored II Broadloom 9708 Carpet - Bowled Over 906 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURAGRID®Custom Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Custom Color Available
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details