Patcraft Commercial Carpet Vital Modular Carpet I0252

Description
Collection Name: Breathe Modular Construction: Multi-Level Pattern Loop Density: 5,617 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .153 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 123,574 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Breathe Modular Construction: Multi-Level Pattern Loop Density: 5,617 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .153 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 123,574 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vital Modular Carpet - I0252 - Patcraft Commercial Carpet
Dalton, GA, USA
Vital Modular Carpet
I0252
Vital Modular Carpet I0252
Collection Name: Breathe Modular Construction: Multi-Level Pattern Loop Density: 5,617 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .153 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 123,574 Secondary Backing: EcoWorx® Tile

Collection Name: Breathe Modular
Construction: Multi-Level Pattern Loop
Density: 5,617
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .153
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 123,574
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0252
Product Name Vital Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Welded Bar Grating -  - AMICO
Specs
Type Grating
Material Steel; Stainless Steel
Features Anti-Slip
View Details
Aluminum Plank - Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Fulfill EcoWorx® Performance Broadloom Carpet - I0270 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; solution q extreme® nylon
View Details