Patcraft Commercial Carpet Stride ClassicBac® Carpet I0249

Description
Collection Name: None Construction: Textured Loop Density: 6000 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.132 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 1 1/4" W x 1" L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 132,000 Secondary Backing: ClassicBac®
Datasheet
Description
Collection Name: None Construction: Textured Loop Density: 6000 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.132 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 1 1/4" W x 1" L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 132,000 Secondary Backing: ClassicBac®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stride ClassicBac® Carpet - I0249 - Patcraft Commercial Carpet
Dalton, GA, USA
Stride ClassicBac® Carpet
I0249
Stride ClassicBac® Carpet I0249
Collection Name: None Construction: Textured Loop Density: 6000 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.132 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP8472 NBS Smoke: Less than 450 Pattern Repeat: 1 1/4" W x 1" L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 22 oz. Weight Density: 132,000 Secondary Backing: ClassicBac®

Collection Name: None
Construction: Textured Loop
Density: 6000
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.132
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 1 1/4" W x 1" L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 4/32" low - 6/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 132,000
Secondary Backing: ClassicBac®

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0249
Product Name Stride ClassicBac® Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Heavy-Duty Steel Bar Grating -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Velvet Modular Carpet - Z6451 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details