Patcraft Commercial Carpet Serene Modular Carpet I0244

Description
Collection Name: Breathe Modular Construction: Multi-Level Pattern Loop Density: 5,176 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .153 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 113,872 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Breathe Modular Construction: Multi-Level Pattern Loop Density: 5,176 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .153 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 113,872 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serene Modular Carpet - I0244 - Patcraft Commercial Carpet
Dalton, GA, USA
Serene Modular Carpet
I0244
Serene Modular Carpet I0244
Collection Name: Breathe Modular Construction: Multi-Level Pattern Loop Density: 5,176 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .153 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 113,872 Secondary Backing: EcoWorx® Tile

Collection Name: Breathe Modular
Construction: Multi-Level Pattern Loop
Density: 5,176
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .153
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 113,872
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0244
Product Name Serene Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Diamond Tread Garage Tiles - American Floor Mats
Specs
Type Vinyl Tile
Material Plastic
Features Anti-Slip
View Details
Too Handsome Modular Carpet - Z6418 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details