Collection Name: None
Construction: Pattern Loop
Density: 7429
Dye Method: 78% Solution Dyed / 22% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.126
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.0
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 26 oz.
Weight Density: 193,154
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0157 |
| Product Name | Twist & Shout II Ultraloc® Pattern Carpet |
| Type | Carpet |