Collection Name: None
Construction: Pattern Loop
Density: 8587
Dye Method: 80% Solution Dyed / 20% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.109
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 3/4"W X 1 3/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 3/32" low - 6/32" high
Tufted Yarn Weight: 26 oz.
Weight Density: 223,262
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0129 |
| Product Name | Night Moves Ultraloc® Pattern Carpet |
| Type | Carpet |