Patcraft Commercial Carpet Socrates II-26 Modular Carpet I0126

Description
Collection Name: None Construction: Textured Loop Density: 5887 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.159 Gauge: 1/8 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 8.0 Tufted Pile Height: 5/32" low - 7/32" high Tufted Yarn Weight: 26 oz. Weight Density: 153,062 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: None Construction: Textured Loop Density: 5887 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.159 Gauge: 1/8 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 8.0 Tufted Pile Height: 5/32" low - 7/32" high Tufted Yarn Weight: 26 oz. Weight Density: 153,062 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socrates II-26 Modular Carpet - I0126 - Patcraft Commercial Carpet
Dalton, GA, USA
Socrates II-26 Modular Carpet
I0126
Socrates II-26 Modular Carpet I0126
Collection Name: None Construction: Textured Loop Density: 5887 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.159 Gauge: 1/8 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 8.0 Tufted Pile Height: 5/32" low - 7/32" high Tufted Yarn Weight: 26 oz. Weight Density: 153,062 Secondary Backing: EcoWorx® Tile

Collection Name: None
Construction: Textured Loop
Density: 5887
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.159
Gauge: 1/8
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 8.0
Tufted Pile Height: 5/32" low - 7/32" high
Tufted Yarn Weight: 26 oz.
Weight Density: 153,062
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0126
Product Name Socrates II-26 Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Diamond Tread Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Philosophy Modular Carpet - I0160 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details