Collection Name: D3
Construction: Pattern Loop
Density: 7890
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.146
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 18"W X 24"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 12.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 32 oz.
Weight Density: 252,480
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0078 |
| Product Name | Duet Ultraloc® Pattern Carpet |
| Type | Carpet |