Patcraft Commercial Carpet Duplicity Ultraloc® Pattern Carpet I0077

Description
Collection Name: D3 Construction: Pattern Loop Density: 6720 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.150 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 3/8"W X 3/8"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 28 oz. Weight Density: 188,160 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: D3 Construction: Pattern Loop Density: 6720 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.150 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 3/8"W X 3/8"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 28 oz. Weight Density: 188,160 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplicity Ultraloc® Pattern Carpet - I0077 - Patcraft Commercial Carpet
Dalton, GA, USA
Duplicity Ultraloc® Pattern Carpet
I0077
Duplicity Ultraloc® Pattern Carpet I0077
Collection Name: D3 Construction: Pattern Loop Density: 6720 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.150 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 3/8"W X 3/8"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 28 oz. Weight Density: 188,160 Secondary Backing: Ultraloc® Pattern

Collection Name: D3
Construction: Pattern Loop
Density: 6720
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.150
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 3/8"W X 3/8"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 12.0
Tufted Pile Height: 4/32" low - 6/32" high
Tufted Yarn Weight: 28 oz.
Weight Density: 188,160
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0077
Product Name Duplicity Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Rib Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Yield Modular Carpet - I0280 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details
Supergrate™ Pultruded and Molded Grating -  - Creative Composites Group
Specs
Type Grating
Color/Finish Yellow, Gray, Dark Gray and Yellow, Green, Yellow and Gray
Thickness 1 to 2 inch (25.4 to 50.8 mm)
View Details