Collection Name: None
Construction: Pattern Loop
Density: 6520
Dye Method: 87% Solution Dyed / 13% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.127
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP8472
NBS Smoke: Less than 450
Pattern Repeat: 2" W x 3 1/2" L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 12.0
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 23 oz.
Weight Density: 149,960
Secondary Backing: ClassicBac®
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0246 |
| Product Name | Approach ClassicBac® Carpet |
| Type | Carpet |