Patcraft Commercial Carpet Splash! Ultraloc® Pattern Carpet I0060

Description
Collection Name: None Construction: Pattern Loop Density: 6545 Dye Method: 80% Solution Dyed / 20% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.143 Gauge: 1/8 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: none Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 5/32" Tufted Yarn Weight: 26 oz. Weight Density: 170,170 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: None Construction: Pattern Loop Density: 6545 Dye Method: 80% Solution Dyed / 20% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.143 Gauge: 1/8 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: none Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 5/32" Tufted Yarn Weight: 26 oz. Weight Density: 170,170 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splash! Ultraloc® Pattern Carpet - I0060 - Patcraft Commercial Carpet
Dalton, GA, USA
Splash! Ultraloc® Pattern Carpet
I0060
Splash! Ultraloc® Pattern Carpet I0060
Collection Name: None Construction: Pattern Loop Density: 6545 Dye Method: 80% Solution Dyed / 20% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.143 Gauge: 1/8 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: none Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 5/32" Tufted Yarn Weight: 26 oz. Weight Density: 170,170 Secondary Backing: Ultraloc® Pattern

Collection Name: None
Construction: Pattern Loop
Density: 6545
Dye Method: 80% Solution Dyed / 20% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.143
Gauge: 1/8
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 26 oz.
Weight Density: 170,170
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0060
Product Name Splash! Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details
 - Coin Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
 - N402 - TEKLAM Corporation
TEKLAM Corporation
View Details