parvalux by maxon PM10 12V 3000 RPM – GB28 60:1 Bronze 10122860B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM10 12V 3000 RPM – GB28 60:1 Bronze - 10122860B - parvalux by maxon
Taunton, MA, United States
PM10 12V 3000 RPM – GB28 60:1 Bronze
10122860B
PM10 12V 3000 RPM – GB28 60:1 Bronze 10122860B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 10122860B
Product Name PM10 12V 3000 RPM – GB28 60:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.0603 HP
Continuous Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-50-GB9 Range - BRx90-50-GB9 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.2104 to 0.2814 HP
View Details
EPM63-75 12V 3000 RPM - E6375-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BLx60 Range - BLx60 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 3.54 to 18.41 in-oz/amp (25 to 130 mN-m/amp)
Output Power 0.1474 to 0.1970 HP
View Details
BLx60-40 48V 4000 RPM - 6040484 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 14.44 in-oz/amp (102 mN-m/amp)
View Details