parvalux by maxon SWS Range SWS

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Our range of SWS right-angle gearboxes produces 11 Nm of torque and is available in ratios ranging from 9:1 – 33:1 Spur ratio and 4:1 to 44:1 Worm ratio. The gearbox offers efficiencies of up to 93% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Our range of SWS right-angle gearboxes produces 11 Nm of torque and is available in ratios ranging from 9:1 – 33:1 Spur ratio and 4:1 to 44:1 Worm ratio. The gearbox offers efficiencies of up to 93% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SWS Range - SWS - parvalux by maxon
Taunton, MA, United States
SWS Range
SWS
SWS Range SWS
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Our range of SWS right-angle gearboxes produces 11 Nm of torque and is available in ratios ranging from 9:1 – 33:1 Spur ratio and 4:1 to 44:1 Worm ratio. The gearbox offers efficiencies of up to 93% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

Our range of SWS right-angle gearboxes produces 11 Nm of torque and is available in ratios ranging from 9:1 – 33:1 Spur ratio and 4:1 to 44:1 Worm ratio. The gearbox offers efficiencies of up to 93% to ensure power from the motor is converted into increased torque without losing too much power. This gearbox is also perfect for many applications as it is lightweight, weighing only 0.85 Kg.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SWS
Product Name SWS Range
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB80 72:1 - GB8072 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
M Box 10:1 Composite - M10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details