parvalux by maxon GB80 72:1 GB8072

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 72:1 GB80 gearbox produces 5 Nm of torque continuously and 8 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 72:1 GB80 gearbox produces 5 Nm of torque continuously and 8 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB80 72:1 - GB8072 - parvalux by maxon
Taunton, MA, United States
GB80 72:1
GB8072
GB80 72:1 GB8072
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 72:1 GB80 gearbox produces 5 Nm of torque continuously and 8 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The 72:1 GB80 gearbox produces 5 Nm of torque continuously and 8 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB8072
Product Name GB80 72:1
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
SWS 9:1 Spur / 4:1 Worm Composite - SWS-9S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
S Box 60:1 Composite - S60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details