parvalux by maxon L Box 20:1 Bronze L20B

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 20:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 73%. Contact our team today to find out more.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 20:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 73%. Contact our team today to find out more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L Box 20:1 Bronze - L20B - parvalux by maxon
Taunton, MA, United States
L Box 20:1 Bronze
L20B
L Box 20:1 Bronze L20B
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 20:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 73%. Contact our team today to find out more.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The L Box 20:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 73%. Contact our team today to find out more.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number L20B
Product Name L Box 20:1 Bronze
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

S Box 16:1 Bronze - S16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
SWS 9:1 Spur / 4:1 Worm Composite - SWS-9S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
SIW 36:1 Composite - SIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details