parvalux by maxon S Box 4:1 Bronze S4B

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S Box 4:1 Bronze - S4B - parvalux by maxon
Taunton, MA, United States
S Box 4:1 Bronze
S4B
S Box 4:1 Bronze S4B
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number S4B
Product Name S Box 4:1 Bronze
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 16:1 Composite - M16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB12 15:1 Bronze - 735900 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
L Box 5:1 Bronze - L5B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details