parvalux by maxon LWS Range LWS

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Available with composite gears, the LWS gearbox range can produce up to 100 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 85% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Available with composite gears, the LWS gearbox range can produce up to 100 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 85% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LWS Range - LWS - parvalux by maxon
Taunton, MA, United States
LWS Range
LWS
LWS Range LWS
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. Available with composite gears, the LWS gearbox range can produce up to 100 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 85% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

Available with composite gears, the LWS gearbox range can produce up to 100 Nm of continuous torque and is available in several gear ratios to suit the needs of any application. The Gearbox offers efficiencies up to 85% making the range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LWS
Product Name LWS Range
Gearing Spur; Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 398 to 885 In-lbs (459 to 1020 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
GB80 10:1 - GB8010 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB58 18:1 Composite - 5818C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 18 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details