parvalux by maxon SIS 94:1 Composite SIS-94C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 94:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 94:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Taunton, MA, United States
SIS 94:1 Composite
SIS-94C
SIS 94:1 Composite SIS-94C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 94:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIS 94:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIS-94C
Product Name SIS 94:1 Composite
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
LIS 25:1 Composite - LIS-25C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 25 (X : 1)
Rated Output Torque 451 In-lbs (520 kg-cm)
View Details
GB12 12.5:1 Composite - GB12-12.5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details