parvalux by maxon GB36 35:1 Spur / 40:1 Worm Composite GB36-35S40W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB36 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB36 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB36 35:1 Spur / 40:1 Worm Composite - GB36-35S40W - parvalux by maxon
Taunton, MA, United States
GB36 35:1 Spur / 40:1 Worm Composite
GB36-35S40W
GB36 35:1 Spur / 40:1 Worm Composite GB36-35S40W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB36 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The GB36 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB36-35S40W
Product Name GB36 35:1 Spur / 40:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
GB12 75:1 Bronze - GB12-75B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 239 In-lbs (276 kg-cm)
View Details
GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
S Box 16:1 Bronze - S16B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details