parvalux by maxon SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze 48400350G960B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze - 48400350G960B - parvalux by maxon
Taunton, MA, United States
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze
48400350G960B
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze 48400350G960B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 48400350G960B
Product Name SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Bronze
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.3351 HP
Continuous Current 0.7500 amps
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze - 18230150G930B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD48 230V 1700 RPM 3 PHASE 60Hz - 481.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD11 Series 36V 150W - 1136150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite - 48230150G960C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
View Details