parvalux by maxon SD38 Range SD38

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 Range - SD38 - parvalux by maxon
Taunton, MA, United States
SD38 Range
SD38
SD38 Range SD38
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD38
Product Name SD38 Range
AC Construction Induction
Output Power 0.0469 to 0.0804 HP
Continuous Current 0.2400 to 1 amps
Continuous Torque 1.5 to 2.1 In-lbs (1.73 to 2.45 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze - 41230360S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Bronze - 18400350G960B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details
SD18 115V 3400 RPM 1 PHASE 60Hz - 183.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD12 Series 24V 150W - 1224150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 3.2 In-lbs (3.67 kg-cm)
View Details