parvalux by maxon SD28 – GB28 Range SD28-GB28

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD28 – GB28 Range - SD28-GB28 - parvalux by maxon
Taunton, MA, United States
SD28 – GB28 Range
SD28-GB28
SD28 – GB28 Range SD28-GB28
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD28-GB28
Product Name SD28 – GB28 Range
Output Power 0.1340 HP
Continuous Current 0.3600 to 1.7 amps
Continuous Torque 28.3 to 44.2 In-lbs (32.65 to 51.02 kg-cm)
Gear Type Worm
Gearbox Ratio 15 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SD41 115V 1700 RPM 1 PHASE 60Hz - 411.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze - 18230150G930B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD48 115V 3400 RPM 1 PHASE 60Hz - 483.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD28 230V 3400 RPM 3 PHASE 60Hz – GB28 60:1 Bronze - 28230360G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details