parvalux by maxon SD48 115V 1700 RPM 1 PHASE 60Hz 481.716

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD48 is a single-phase, capacitor-start, asynchronous AC motor with a 120 mm frame and 59 mm stack length, designed for continuous operation (S1). The variant operating at 115 V AC, 60 Hz, and 1700 rpm delivers 100 W nominal power and 0.53 Nm continuous torque, with a nominal current of 1.70 A and a starting current of 4.25 A. It includes a 40/50 M.F.D capacitor and features IP54 protection when enclosed as TEFC, with insulation class F. The motor supports bi-directional rotation and has a radial load rating of 200 N at 15 mm from the flange. Brake options are not available in TEFC configurations. The approximate weight is 6.5 kg.

Datasheet Summary
Powered by GS/AI

The SD48 is a single-phase, capacitor-start, asynchronous AC motor with a 120 mm frame and 59 mm stack length, designed for continuous operation (S1). The variant operating at 115 V AC, 60 Hz, and 1700 rpm delivers 100 W nominal power and 0.53 Nm continuous torque, with a nominal current of 1.70 A and a starting current of 4.25 A. It includes a 40/50 M.F.D capacitor and features IP54 protection when enclosed as TEFC, with insulation class F. The motor supports bi-directional rotation and has a radial load rating of 200 N at 15 mm from the flange. Brake options are not available in TEFC configurations. The approximate weight is 6.5 kg.

Suppliers

Company
Product
Description
Supplier Links
SD48 115V 1700 RPM 1 PHASE 60Hz - 481.716 - parvalux by maxon
Taunton, MA, United States
SD48 115V 1700 RPM 1 PHASE 60Hz
481.716
SD48 115V 1700 RPM 1 PHASE 60Hz 481.716
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 481.716
Product Name SD48 115V 1700 RPM 1 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0737 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD21 – S Box Range - SD21-S - parvalux by maxon
Specs
Phase Single-phase
Output Power 0.0268 HP
Continuous Current 0.3400 amps
View Details
SD48 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Composite - 48400350G960C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.3351 HP
View Details
SD11 Series 12V 75W - 111275S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 60:1 Bronze - 29230150G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details