parvalux by maxon SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze 38230150M4B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze - 38230150M4B - parvalux by maxon
Taunton, MA, United States
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze
38230150M4B
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze 38230150M4B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 38230150M4B
Product Name SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.5700 amps
Continuous Torque 5.2 In-lbs (6.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD28 230V 3400 RPM 3 PHASE 60Hz – GB28 15:1 Bronze - 28230360G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite - 2123050S70C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD12 Series 24V 150W - 1224150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 3.2 In-lbs (3.67 kg-cm)
View Details
SD21 230V 1400 RPM 1 PHASE 50Hz - 211.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details