parvalux by maxon GB80 Range GB80

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB80 Range is a versatile gearbox made for light to medium duty applications, offering gear ratios ranging from 4 to 72:1, as well as torque outputs of up to 13 Nm in intermittent operation (S2 – 15 minutes). This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB80 Range is a versatile gearbox made for light to medium duty applications, offering gear ratios ranging from 4 to 72:1, as well as torque outputs of up to 13 Nm in intermittent operation (S2 – 15 minutes). This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB80 Range - GB80 - parvalux by maxon
Taunton, MA, United States
GB80 Range
GB80
GB80 Range GB80
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB80 Range is a versatile gearbox made for light to medium duty applications, offering gear ratios ranging from 4 to 72:1, as well as torque outputs of up to 13 Nm in intermittent operation (S2 – 15 minutes). This gearbox is currently in development, specifications and technical drawings are subject to change.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The GB80 Range is a versatile gearbox made for light to medium duty applications, offering gear ratios ranging from 4 to 72:1, as well as torque outputs of up to 13 Nm in intermittent operation (S2 – 15 minutes). This gearbox is currently in development, specifications and technical drawings are subject to change.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB80
Product Name GB80 Range
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 44.25 to 70.8 In-lbs (51.02 to 81.63 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW 16:1 Bronze - MIW-16B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
LIW 36:1 Composite - LIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details