parvalux by maxon S Box 30:1 Composite S30C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S Box 30:1 Composite - S30C - parvalux by maxon
Taunton, MA, United States
S Box 30:1 Composite
S30C
S Box 30:1 Composite S30C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number S30C
Product Name S Box 30:1 Composite
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
GB12 75:1 Composite - GB12-75C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 75 (X : 1)
Rated Output Torque 159 In-lbs (184 kg-cm)
View Details
SIW 36:1 Composite - SIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details