parvalux by maxon LIS 25:1 Composite LIS-25C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 25:1 inline gearbox offers 51 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 25:1 inline gearbox offers 51 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIS 25:1 Composite - LIS-25C - parvalux by maxon
Taunton, MA, United States
LIS 25:1 Composite
LIS-25C
LIS 25:1 Composite LIS-25C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 25:1 inline gearbox offers 51 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIS 25:1 inline gearbox offers 51 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIS-25C
Product Name LIS 25:1 Composite
Gearing Spur
Gear Ratio 25 (X : 1)
Rated Output Torque 451 In-lbs (520 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW Range - MIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 to 248 In-lbs (173 to 286 kg-cm)
View Details
S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
S Box 10:1 Composite - S10C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details