parvalux by maxon PM90 Range PM90

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90 Range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 – 48 volts and rotates at 2500 – 3000 rpm. With a stack length of either 50 mm or 75 mm (overall motor length of 153 mm / 183 mm), the motor range has an output power of 157 – 283 watts and produces 0.5 – 0.9 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90 Range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 – 48 volts and rotates at 2500 – 3000 rpm. With a stack length of either 50 mm or 75 mm (overall motor length of 153 mm / 183 mm), the motor range has an output power of 157 – 283 watts and produces 0.5 – 0.9 Nm of continuous torque.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM90 Range - PM90 - parvalux by maxon
Taunton, MA, United States
PM90 Range
PM90
PM90 Range PM90
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM90 Range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 – 48 volts and rotates at 2500 – 3000 rpm. With a stack length of either 50 mm or 75 mm (overall motor length of 153 mm / 183 mm), the motor range has an output power of 157 – 283 watts and produces 0.5 – 0.9 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM90 Range of motors are enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This range operates between 12 – 48 volts and rotates at 2500 – 3000 rpm. With a stack length of either 50 mm or 75 mm (overall motor length of 153 mm / 183 mm), the motor range has an output power of 157 – 283 watts and produces 0.5 – 0.9 Nm of continuous torque.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM90
Product Name PM90 Range
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.25 to 18.41 in-oz/amp (30 to 130 mN-m/amp)
Output Power 0.2104 to 0.3793 HP
Continuous Current 5.7 to 33.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM9 12V 3000 RPM – S Box 30:1 Composite - 912S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-75 48V 3000RPM – GB12 30:1 Bronze - 781108-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-50 12V 3000RPM – GB9 60:1 Composite - 781102-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD11 Series 12V 18.5W - 111218S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0248 HP
View Details