parvalux by maxon PM50 Range PM50

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM50 Range - PM50 - parvalux by maxon
Taunton, MA, United States
PM50 Range
PM50
PM50 Range PM50
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM50
Product Name PM50 Range
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 8.5 to 80.71 in-oz/amp (60 to 570 mN-m/amp)
Output Power 0.2814 HP
Continuous Current 1.3 to 22.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 24V 3000 RPM - E6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM8 48V 3000 RPM – S Box 70:1 Bronze - 848S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM9 40V 3000 RPM - 775304 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.73 in-oz/amp (104 mN-m/amp)
View Details
PM10 48V 3000 RPM – GB28 60:1 Bronze - 10482860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details