parvalux by maxon EPM63-50 24V 3000 RPM E6350-3K24

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM63-50 24V 3000 RPM motor, identified by part number E6350-3K24, is a permanent magnet direct current (PMDC) motor with a nominal power of 220 Watts. It operates at a nominal voltage of 24V and achieves a continuous torque of 0.7 Nm under standard conditions. The motor is capable of reaching a no-load speed of approximately 3992 RPM and maintains a nominal speed of 3000 RPM. The stall current for this model is 83 A, with a corresponding stall torque of 4.8 Nm. The motor features a maximum efficiency of 70% and has a weight of 3.0 kg. It is designed with an IP44 rating, indicating protection against solid objects larger than 1 mm and water splashes from any direction. The motor is reversible and operates effectively within an ambient temperature range of up to 40°C. This motor can be paired with various gearboxes to optimize performance for specific applications, making it suitable for a range of engineering projects requiring reliable and efficient motion control.

Datasheet Summary
Powered by GS/AI

The EPM63-50 24V 3000 RPM motor, identified by part number E6350-3K24, is a permanent magnet direct current (PMDC) motor with a nominal power of 220 Watts. It operates at a nominal voltage of 24V and achieves a continuous torque of 0.7 Nm under standard conditions. The motor is capable of reaching a no-load speed of approximately 3992 RPM and maintains a nominal speed of 3000 RPM. The stall current for this model is 83 A, with a corresponding stall torque of 4.8 Nm. The motor features a maximum efficiency of 70% and has a weight of 3.0 kg. It is designed with an IP44 rating, indicating protection against solid objects larger than 1 mm and water splashes from any direction. The motor is reversible and operates effectively within an ambient temperature range of up to 40°C. This motor can be paired with various gearboxes to optimize performance for specific applications, making it suitable for a range of engineering projects requiring reliable and efficient motion control.

Suppliers

Company
Product
Description
Supplier Links
EPM63-50 24V 3000 RPM - E6350-3K24 - parvalux by maxon
Taunton, MA, United States
EPM63-50 24V 3000 RPM
E6350-3K24
EPM63-50 24V 3000 RPM E6350-3K24
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6350-3K24
Product Name EPM63-50 24V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.2948 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-63 12V 3000 RPM – GB12 30:1 Composite - 5063121230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM60 12V 3000 RPM - 775166 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM9 48V 3000 RPM – S Box 70:1 Composite - 948S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 12V 3000 RPM – GB12 75:1 Bronze - 5038121275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details