parvalux by maxon PM10 – GB28 Range PM10-GB28

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM10 is a permanent magnet DC motor with a 66 mm frame and 26 mm stack length, designed for applications requiring consistent torque and speed control. It features an enclosed IP54-rated housing, Class F insulation, and reversible operation. The motor delivers a nominal continuous torque of 0.14 Nm (S1) and a maximum intermittent torque of 0.20 Nm (S2-15 min) across all voltage variants. It has a nominal power rating of 45 W, a rotor inertia of 944 gcm², and weighs 1.1 kg. This motor is compatible with Parvalux right-angle gearboxes such as the GB28, which adds 85 mm to the overall length. The motor is built in accordance with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The PM10 is a permanent magnet DC motor with a 66 mm frame and 26 mm stack length, designed for applications requiring consistent torque and speed control. It features an enclosed IP54-rated housing, Class F insulation, and reversible operation. The motor delivers a nominal continuous torque of 0.14 Nm (S1) and a maximum intermittent torque of 0.20 Nm (S2-15 min) across all voltage variants. It has a nominal power rating of 45 W, a rotor inertia of 944 gcm², and weighs 1.1 kg. This motor is compatible with Parvalux right-angle gearboxes such as the GB28, which adds 85 mm to the overall length. The motor is built in accordance with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
PM10 – GB28 Range - PM10-GB28 - parvalux by maxon
Taunton, MA, United States
PM10 – GB28 Range
PM10-GB28
PM10 – GB28 Range PM10-GB28
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM10-GB28
Product Name PM10 – GB28 Range
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.0603 HP
Continuous Current 1.55 to 6 amps
Continuous Torque 14.2 to 33.6 In-lbs (16.33 to 38.78 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 24V 3000 RPM - E6350-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM63-50 40V 3000 RPM - E6350-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
PBL86-80 48V 4000 RPM - 776625 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
PBL70 Range - PBL70 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 14.16 to 14.58 in-oz/amp (100 to 103 mN-m/amp)
Output Power 0.4865 to 0.5053 HP
View Details