parvalux by maxon MWS 6:1 Spur / 4:1 Worm Composite MWS-6S4W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 6:1 Spur / 4:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 6:1 Spur / 4:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Taunton, MA, United States
MWS 6:1 Spur / 4:1 Worm Composite
MWS-6S4W
MWS 6:1 Spur / 4:1 Worm Composite MWS-6S4W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 6:1 Spur / 4:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The MWS 6:1 Spur / 4:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number MWS-6S4W
Product Name MWS 6:1 Spur / 4:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

LIW 240:1 Composite - LIW-240B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
S Box 60:1 Composite - S60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details
SWS 9:1 Spur / 4:1 Worm Composite - SWS-9S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details