parvalux by maxon MIW 1350:1 Composite MIW-1350C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux MIW 16:1 Composite offers 17 Nm of torque and up to 40% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux MIW 16:1 Composite offers 17 Nm of torque and up to 40% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Taunton, MA, United States
MIW 1350:1 Composite
MIW-1350C
MIW 1350:1 Composite MIW-1350C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux MIW 16:1 Composite offers 17 Nm of torque and up to 40% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux MIW 16:1 Composite offers 17 Nm of torque and up to 40% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number MIW-1350C
Product Name MIW 1350:1 Composite
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

SIS Range - SIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 to 70.8 In-lbs (61.22 to 81.63 kg-cm)
View Details
GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
L Box 20:1 Composite - L20C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details