parvalux by maxon SIS 303:1 Composite SIS-303C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 303:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 303:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIS 303:1 Composite - SIS-303C - parvalux by maxon
Taunton, MA, United States
SIS 303:1 Composite
SIS-303C
SIS 303:1 Composite SIS-303C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIS 303:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIS 303:1 inline gearbox offers 8 Nm of torque and weighs just 0.9 Kg. A compact and lightweight option for a range of applications, it can be combined with a number of our AC and DC motors to meet your exact specification. Contact your local sales engineer today to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIS-303C
Product Name SIS 303:1 Composite
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
GB12 30:1 Bronze - 735901 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
M Box 16:1 Composite - M16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
M Box 4:1 Bronze - M4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details