parvalux by maxon SIW 36:1 Composite SIW-36C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 36:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 36:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIW 36:1 Composite - SIW-36C - parvalux by maxon
Taunton, MA, United States
SIW 36:1 Composite
SIW-36C
SIW 36:1 Composite SIW-36C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The SIW 36:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The SIW 36:1 ratio offers 7 Nm of torque with up to 64% efficiency. Light and compact, the SIW gearbox is the perfect solution for a myriad of applications. To find out more about this gearbox, or to place an order, please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number SIW-36C
Product Name SIW 36:1 Composite
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

S Box 16:1 Composite - S16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
S Box 70:1 Bronze - S70B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB12 30:1 Composite - GB12-30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details