parvalux by maxon LIW 36:1 Composite LIW-36B

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 36:1 bronze inline gearbox offers 45 Nm of torque and up to 70% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 36:1 bronze inline gearbox offers 45 Nm of torque and up to 70% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIW 36:1 Composite - LIW-36B - parvalux by maxon
Taunton, MA, United States
LIW 36:1 Composite
LIW-36B
LIW 36:1 Composite LIW-36B
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 36:1 bronze inline gearbox offers 45 Nm of torque and up to 70% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIW 36:1 bronze inline gearbox offers 45 Nm of torque and up to 70% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIW-36B
Product Name LIW 36:1 Composite
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
MIW 16:1 Bronze - MIW-16B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
S Box 4:1 Composite - S4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details