parvalux by maxon LIS 6:1 Composite LIS-6C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 6:1 inline gearbox offers 23 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 6:1 inline gearbox offers 23 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIS 6:1 Composite - LIS-6C - parvalux by maxon
Taunton, MA, United States
LIS 6:1 Composite
LIS-6C
LIS 6:1 Composite LIS-6C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 6:1 inline gearbox offers 23 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIS 6:1 inline gearbox offers 23 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIS-6C
Product Name LIS 6:1 Composite
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 In-lbs (235 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB58 5:1 Composite - 5805C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
SIS 303:1 Composite - SIS-303C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 303 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
M Box 4:1 Composite - M4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details