parvalux by maxon L Box 20:1 Composite L20C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 20:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 79%. Contact our team today to find out more.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 20:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 79%. Contact our team today to find out more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L Box 20:1 Composite - L20C - parvalux by maxon
Taunton, MA, United States
L Box 20:1 Composite
L20C
L Box 20:1 Composite L20C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 20:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 79%. Contact our team today to find out more.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The L Box 20:1 with composite gears produces 15 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 79%. Contact our team today to find out more.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number L20C
Product Name L Box 20:1 Composite
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB58 14:1 Composite - 5814C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 14 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
GB28 50:1 Bronze - GB28-50B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 50 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details
GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details