parvalux by maxon MWS 35:1 Spur / 40:1 Worm Composite MWS-35S40W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Taunton, MA, United States
MWS 35:1 Spur / 40:1 Worm Composite
MWS-35S40W
MWS 35:1 Spur / 40:1 Worm Composite MWS-35S40W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The MWS 35:1 Spur / 40:1 Worm ratio gearbox can produce up to 9 Nm of continuous torque and offers efficiencies up to 90%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number MWS-35S40W
Product Name MWS 35:1 Spur / 40:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB80 20:1 - GB8020 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB28 15:1 Bronze - 735904 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
M Box 72:1 Composite - M72C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 72 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details