parvalux by maxon GB80 40:1 GB8040

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 40:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 40:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB80 40:1 - GB8040 - parvalux by maxon
Taunton, MA, United States
GB80 40:1
GB8040
GB80 40:1 GB8040
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 40:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The 40:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB8040
Product Name GB80 40:1
Gearing Worm
Gear Ratio 40 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
S Box 60:1 Bronze - S60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm)
View Details
M Box 4:1 Composite - M4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
GB58 20:1 Composite - 5820C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details