parvalux by maxon GB80 10:1 GB8010

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 10:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 10:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB80 10:1 - GB8010 - parvalux by maxon
Taunton, MA, United States
GB80 10:1
GB8010
GB80 10:1 GB8010
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 10:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The 10:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB8010
Product Name GB80 10:1
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB28 60:1 Bronze - 735907 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
LIW 36:1 Composite - LIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
GB80 Range - GB80 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 44.25 to 70.8 In-lbs (51.02 to 81.63 kg-cm)
View Details
GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details