parvalux by maxon EPM63-50 48V 3000 RPM E6350-3K48

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM63-50 48V 3000 RPM - E6350-3K48 - parvalux by maxon
Taunton, MA, United States
EPM63-50 48V 3000 RPM
E6350-3K48
EPM63-50 48V 3000 RPM E6350-3K48
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 220 Watts. It is rated for continuous torque up to 0.70 Nm (S1) and maximum intermittent torque up to 1.2 Nm (S2 – 15 mins). It offers up to 70% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6350-3K48
Product Name EPM63-50 48V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.2948 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM70-146 24V - 7014624 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
SD12 Series 24V 190W - 1224190S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.2546 HP
View Details
PM9 48V 3000 RPM – S Box 30:1 Composite - 948S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-70 24V 4000 RPM – GB28 60:1 Bronze - 776620-735907 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details